OSCILLATOR, 100MHZ, HCMOS, 2.5MM X 2MM; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:BOCS2 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 78AC4263 |
| Product Name | Oscillator, 100Mhz, Hcmos, 2.5Mm X 2Mm; Frequency Nom Bliley Technologies |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 100 MHz |