1" PVDF PRESSURE RELIEF VALVE RIGHT ANGLE 90, VITON, BSP, 250 PSI SPRING/PVC TOP
| Blacoh Fluid Control, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PR90-100-PVDF-V-BSP-M |
| Product Name | VALVES |
| Valve Type | Relief |
| Primary Material | PVDF |
| Valve Size | 1.00 inch (25.40 mm) |