1" PVC PRESSURE RELIEF VALVE RIGHT ANGLE 90, EPDM, SOCKET WELD, LOW PRESSURE
| Blacoh Fluid Control, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PR90-100-PVC-E-SW-L |
| Product Name | VALVES |
| Valve Type | Relief |
| Primary Material | PVC |
| Valve Size | 1.00 inch (25.40 mm) |