Blacoh Fluid Control, Inc. VALVES PR90-100-PVC-E-F

Description
1" PVC PRESSURE RELIEF VALVE RIGHT ANGLE 90, EPDM, 150# FLANGE
Request a Quote
Description
1" PVC PRESSURE RELIEF VALVE RIGHT ANGLE 90, EPDM, 150# FLANGE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VALVES - PR90-100-PVC-E-F - Blacoh Fluid Control, Inc.
Riverside, CA, United States
1" PVC PRESSURE RELIEF VALVE RIGHT ANGLE 90, EPDM, 150# FLANGE

1" PVC PRESSURE RELIEF VALVE RIGHT ANGLE 90, EPDM, 150# FLANGE

Supplier's Site

Technical Specifications

  Blacoh Fluid Control, Inc.
Product Category Industrial Valves
Product Number PR90-100-PVC-E-F
Product Name VALVES
Valve Type Relief
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - PR-038-PP-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PP
Valve Size 0.38 inch (9.52 mm)
View Details
VALVES - PR-025-PVDF-E-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
VALVES - PR-038-PVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PVC
Valve Size 0.38 inch (9.52 mm)
View Details
VALVES - PR-025-CPVC-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details