1" CPVC PRESSURE RELIEF VALVE RIGHT ANGLE 90, EPDM, 150# FLANGE, 250 PSI SPRING/PVC TOP
| Blacoh Fluid Control, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PR90-100-CPVC-E-F-M |
| Product Name | VALVES |
| Valve Type | Relief |
| Primary Material | CPVC |
| Valve Size | 1.00 inch (25.40 mm) |