3/4" PVC PRESSURE RELIEF VALVE RIGHT ANGLE 90, PTFE, BSP, 250 PSI SPRING/PVC TOP
| Blacoh Fluid Control, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PR90-075-PVC-T-BSP-M |
| Product Name | VALVES |
| Valve Type | Relief |
| Primary Material | PVC |
| Valve Size | 0.75 inch (19.05 mm) |