1/2" 316 SS PRESSURE RELIEF VALVE RIGHT ANGLE 90, EPDM, NPT, HIGH PRESSURE
| Blacoh Fluid Control, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PR90-050-SS-E-H |
| Product Name | VALVES |
| Valve Type | Relief |
| Primary Material | Stainless Steel |
| Valve Size | 0.50 inch (12.70 mm) |