1/2" CPVC PRESSURE RELIEF VALVE RIGHT ANGLE 90, EPDM, 150# FLANGE, LOW PRESSURE
| Blacoh Fluid Control, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PR90-050-CPVC-E-F-L |
| Product Name | VALVES |
| Valve Type | Relief |
| Primary Material | CPVC |
| Valve Size | 0.50 inch (12.70 mm) |