1/2" 316 SS PRESSURE RELIEF VALVE RIGHT ANGLE 90, EPDM, 150# FLANGE, MINI, LOW PRESSURE, SS TOP
| Blacoh Fluid Control, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PR90-049-SS-E-F-L-SS |
| Product Name | VALVES |
| Valve Type | Relief |
| Primary Material | Stainless Steel |
| Valve Size | 0.50 inch (12.70 mm) |