1/2" POLY PRESSURE RELIEF VALVE RIGHT ANGLE 90, PTFE, NPT, MINI, LOW PRESSURE
| Blacoh Fluid Control, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PR90-049-PP-T-L |
| Product Name | VALVES |
| Valve Type | Relief |
| Primary Material | PP |
| Valve Size | 0.50 inch (12.70 mm) |