3/8" PVC PRESSURE RELIEF VALVE RIGHT ANGLE 90, VITON, SOCKET WELD, MINI
| Blacoh Fluid Control, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PR90-038-PVC-V-SW |
| Product Name | VALVES |
| Valve Type | Relief |
| Primary Material | PVC |
| Valve Size | 0.38 inch (9.52 mm) |