3/8" CPVC PRESSURE RELIEF VALVE RIGHT ANGLE 90, VITON, NPT, MINI, LOW PRESSURE
| Blacoh Fluid Control, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PR90-038-CPVC-V-L |
| Product Name | VALVES |
| Valve Type | Relief |
| Primary Material | CPVC |
| Valve Size | 0.38 inch (9.52 mm) |