1/4" 316 SS PRESSURE RELIEF VALVE RIGHT ANGLE 90, PTFE, BSP, MINI, 250 PSI SPRING/PVC TOP
| Blacoh Fluid Control, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PR90-025-SS-T-BSP-M |
| Product Name | VALVES |
| Valve Type | Relief |
| Primary Material | Stainless Steel |
| Valve Size | 0.25 inch (6.35 mm) |