1/4" POLY PRESSURE RELIEF VALVE RIGHT ANGLE 90, EPDM, BSP, MINI, LOW PRESSURE
| Blacoh Fluid Control, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PR90-025-PP-E-BSP-L |
| Product Name | VALVES |
| Valve Type | Relief |
| Primary Material | PP |
| Valve Size | 0.25 inch (6.35 mm) |