1/4" CPVC PRESSURE RELIEF VALVE RIGHT ANGLE 90, VITON, SOCKET WELD, MINI
| Blacoh Fluid Control, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PR90-025-CPVC-V-SW |
| Product Name | VALVES |
| Valve Type | Relief |
| Primary Material | CPVC |
| Valve Size | 0.25 inch (6.35 mm) |