Blacoh Fluid Control, Inc. VALVES PR2P-100-PVDF-V-BSP

Description
1" PVDF PRESSURE RELIEF VALVE 2 PORT, VITON, BSP
Request a Quote
Description
1" PVDF PRESSURE RELIEF VALVE 2 PORT, VITON, BSP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VALVES - PR2P-100-PVDF-V-BSP - Blacoh Fluid Control, Inc.
Riverside, CA, United States
1" PVDF PRESSURE RELIEF VALVE 2 PORT, VITON, BSP

1" PVDF PRESSURE RELIEF VALVE 2 PORT, VITON, BSP

Supplier's Site

Technical Specifications

  Blacoh Fluid Control, Inc.
Product Category Industrial Valves
Product Number PR2P-100-PVDF-V-BSP
Product Name VALVES
Valve Type Relief
Primary Material PVDF
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-038-PP-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.38 inch (9.52 mm)
View Details
VALVES - BP-050-PVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
VALVES - BP-049-PVDF-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
VALVES - PR-049-CPVC-E-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details