Blacoh Fluid Control, Inc. VALVES PR2P-100-PP-E-BSP

Description
1" POLY PRESSURE RELIEF VALVE 2 PORT, EPDM, BSP
Request a Quote
Description
1" POLY PRESSURE RELIEF VALVE 2 PORT, EPDM, BSP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VALVES - PR2P-100-PP-E-BSP - Blacoh Fluid Control, Inc.
Riverside, CA, United States
1" POLY PRESSURE RELIEF VALVE 2 PORT, EPDM, BSP

1" POLY PRESSURE RELIEF VALVE 2 PORT, EPDM, BSP

Supplier's Site

Technical Specifications

  Blacoh Fluid Control, Inc.
Product Category Industrial Valves
Product Number PR2P-100-PP-E-BSP
Product Name VALVES
Valve Type Relief
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - PR-038-CPVC-E-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details
VALVES - PR-049-CPVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
VALVES - PR-038-PVDF-E-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
VALVES - BP-025-SS-T-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details