Blacoh Fluid Control, Inc. VALVES PR2P-100-CPVC-V-U

Description
1" CPVC PRESSURE RELIEF VALVE 2 PORT, VITON, UNION
Request a Quote
Description
1" CPVC PRESSURE RELIEF VALVE 2 PORT, VITON, UNION
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VALVES - PR2P-100-CPVC-V-U - Blacoh Fluid Control, Inc.
Riverside, CA, United States
1" CPVC PRESSURE RELIEF VALVE 2 PORT, VITON, UNION

1" CPVC PRESSURE RELIEF VALVE 2 PORT, VITON, UNION

Supplier's Site

Technical Specifications

  Blacoh Fluid Control, Inc.
Product Category Industrial Valves
Product Number PR2P-100-CPVC-V-U
Product Name VALVES
Valve Type Relief
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-CPVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
VALVES - BP-100-PP-T-U-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details
VALVES - PR-025-SS-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
VALVES - BP-049-PVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details