1/2" POLY PRESSURE RELIEF VALVE 2 PORT, PTFE, UNION, 250 PSI SPRING/PVC TOP
| Blacoh Fluid Control, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PR2P-050-PP-T-U-M |
| Product Name | VALVES |
| Valve Type | Relief |
| Primary Material | PP |
| Valve Size | 0.50 inch (12.70 mm) |