1/2" 316 SS PRESSURE RELIEF VALVE 2 PORT, EPDM, SOCKET WELD, MINI, 250 PSI SPRING, SS TOP
| Blacoh Fluid Control, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PR2P-049-SS-E-SW-M-SS |
| Product Name | VALVES |
| Valve Type | Relief |
| Primary Material | Stainless Steel |
| Valve Size | 0.50 inch (12.70 mm) |