1/2" CPVC PRESSURE RELIEF VALVE 2 PORT, VITON, NPT, MINI, 250 PSI SPRING/PVC TOP
| Blacoh Fluid Control, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PR2P-049-CPVC-V-M |
| Product Name | VALVES |
| Valve Type | Relief |
| Primary Material | CPVC |
| Valve Size | 0.50 inch (12.70 mm) |