3/8" 316 SS PRESSURE RELIEF VALVE 2 PORT, PTFE, BSP, MINI, LOW PRESSURE, SS TOP
| Blacoh Fluid Control, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PR2P-038-SS-T-BSP-L-SS |
| Product Name | VALVES |
| Valve Type | Relief |
| Primary Material | Stainless Steel |
| Valve Size | 0.38 inch (9.52 mm) |