3/8" PVDF PRESSURE RELIEF VALVE 2 PORT, PTFE, SOCKET WELD, MINI, 250 PSI SPRING/PVC TOP
| Blacoh Fluid Control, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PR2P-038-PVDF-T-SW-M |
| Product Name | VALVES |
| Valve Type | Relief |
| Primary Material | PVDF |
| Valve Size | 0.38 inch (9.52 mm) |