1" 316 SS PRESSURE RELIEF VALVE, VITON, NPT, LOW PRESSURE
| Blacoh Fluid Control, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PR-100-SS-V-L |
| Product Name | VALVES |
| Valve Type | Relief |
| Primary Material | Stainless Steel |
| Valve Size | 1.00 inch (25.40 mm) |