Blacoh Fluid Control, Inc. VALVES PR-100-SS-E-BSP-M

Description
1" 316 SS PRESSURE RELIEF VALVE, EPDM, BSP, 250 PSI SPRING/PVC TOP
Request a Quote
Description
1" 316 SS PRESSURE RELIEF VALVE, EPDM, BSP, 250 PSI SPRING/PVC TOP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VALVES - PR-100-SS-E-BSP-M - Blacoh Fluid Control, Inc.
Riverside, CA, United States
1" 316 SS PRESSURE RELIEF VALVE, EPDM, BSP, 250 PSI SPRING/PVC TOP

1" 316 SS PRESSURE RELIEF VALVE, EPDM, BSP, 250 PSI SPRING/PVC TOP

Supplier's Site

Technical Specifications

  Blacoh Fluid Control, Inc.
Product Category Industrial Valves
Product Number PR-100-SS-E-BSP-M
Product Name VALVES
Valve Type Relief
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - PR-038-PVC-V-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PVC
Valve Size 0.38 inch (9.52 mm)
View Details
VALVES - BP-100-SS-T-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
VALVES - PR-049-PVDF-E-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
VALVES - PR-038-PP-V-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PP
Valve Size 0.38 inch (9.52 mm)
View Details