Blacoh Fluid Control, Inc. VALVES PR-100-PP-E-F-L

Description
1" POLY PRESSURE RELIEF VALVE, EPDM, 150# FLANGE, LOW PRESSURE
Request a Quote
Description
1" POLY PRESSURE RELIEF VALVE, EPDM, 150# FLANGE, LOW PRESSURE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VALVES - PR-100-PP-E-F-L - Blacoh Fluid Control, Inc.
Riverside, CA, United States
1" POLY PRESSURE RELIEF VALVE, EPDM, 150# FLANGE, LOW PRESSURE

1" POLY PRESSURE RELIEF VALVE, EPDM, 150# FLANGE, LOW PRESSURE

Supplier's Site

Technical Specifications

  Blacoh Fluid Control, Inc.
Product Category Industrial Valves
Product Number PR-100-PP-E-F-L
Product Name VALVES
Valve Type Relief
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-CPVC-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
VALVES - BP-050-SS-T-F-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
VALVES - BP-050-PP-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
VALVES - BP-049-PVDF-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details