3/4" 316 SS PRESSURE RELIEF VALVE, VITON, BSP, LOW PRESSURE
| Blacoh Fluid Control, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PR-075-SS-V-BSP-L |
| Product Name | VALVES |
| Valve Type | Relief |
| Primary Material | Stainless Steel |
| Valve Size | 0.75 inch (19.05 mm) |