Blacoh Fluid Control, Inc. VALVES PR-075-PVC-E-BSP-M

Description
3/4" PVC PRESSURE RELIEF VALVE, EPDM, BSP, 250 PSI SPRING/PVC TOP
Request a Quote
Description
3/4" PVC PRESSURE RELIEF VALVE, EPDM, BSP, 250 PSI SPRING/PVC TOP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VALVES - PR-075-PVC-E-BSP-M - Blacoh Fluid Control, Inc.
Riverside, CA, United States
3/4" PVC PRESSURE RELIEF VALVE, EPDM, BSP, 250 PSI SPRING/PVC TOP

3/4" PVC PRESSURE RELIEF VALVE, EPDM, BSP, 250 PSI SPRING/PVC TOP

Supplier's Site

Technical Specifications

  Blacoh Fluid Control, Inc.
Product Category Industrial Valves
Product Number PR-075-PVC-E-BSP-M
Product Name VALVES
Valve Type Relief
Primary Material PVC
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-PVDF-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
VALVES - BP-049-SS-T-BSP-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
VALVES - BP90-038-CPVC-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details
VALVES - BP90-050-CPVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details