Blacoh Fluid Control, Inc. VALVES PR-075-PP-E-U-M

Description
3/4" POLY PRESSURE RELIEF VALVE, EPDM, UNION, 250 PSI SPRING/PVC TOP
Request a Quote
Description
3/4" POLY PRESSURE RELIEF VALVE, EPDM, UNION, 250 PSI SPRING/PVC TOP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VALVES - PR-075-PP-E-U-M - Blacoh Fluid Control, Inc.
Riverside, CA, United States
3/4" POLY PRESSURE RELIEF VALVE, EPDM, UNION, 250 PSI SPRING/PVC TOP

3/4" POLY PRESSURE RELIEF VALVE, EPDM, UNION, 250 PSI SPRING/PVC TOP

Supplier's Site

Technical Specifications

  Blacoh Fluid Control, Inc.
Product Category Industrial Valves
Product Number PR-075-PP-E-U-M
Product Name VALVES
Valve Type Relief
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-PVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
VALVES - BP-050-CPVC-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
VALVES - DG-050-PVDF-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
VALVES - BP-025-PP-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details