1/2" 316 SS BACK PRESSURE VALVE RIGHT ANGLE 90, PTFE, NPT, 250 PSI SPRING, SS TOP
| Blacoh Fluid Control, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | BP90-050-SS-T-M-SS |
| Product Name | VALVES |
| Valve Type | Back Flow |
| Primary Material | Stainless Steel |
| Valve Size | 0.50 inch (12.70 mm) |