Manufacturer: NXP
Win Source Part Number: 214583-XPC850SRCZT50
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1)
USB: USB 1.x (1)
Voltage - I/O: 3.3V
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C (TA)
Case / Package: 256-PBGA (23x23)
Speed(Frequency): 50MHz
Security Package / Case: 256-BGA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC MPU MPC8XX 50MHZ 256BGA Product overview: XPC850SRCZT50BU from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XPC850SRCZT50BU can be used for catalog matching and distributor lookup.
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)
IC MPU MPC8XX 50MHZ 256BGA
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 214583-XPC850SRCZT50BU | 694-XPC850SRCZT50BU | XPC850SRCZT50BU-ND | XPC850SRCZT50BU | XPC850SRCZT50BU |
| Product Name | Embedded - Embedded - Microprocessors - XPC850SRCZT50BU | 50MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Supply Voltage | 3.3V | 3.3V | |||
| Package Type | P-BGA; Other; 256-PBGA (23x23) | Other; Tray | BGA; Other; 256-BGA | BGA; Other; 256-BGA | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |