Manufacturer: NXP
Win Source Part Number: 043972-XPC8260ZUIFBC
Packaging: Tray
Core Processor: PowerPC G2
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 408-TBGA (37.5x37.5)
Speed(Frequency): 200MHz
Security Package / Case: 480-LBGA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
IC MPU MPC82XX 200MHZ 480TBGA Product overview: XPC8260ZUIFBC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XPC8260ZUIFBC can be used for catalog matching and distributor lookup.
IC MPU MPC82XX 200MHZ 480TBGA
IC MPU MPC82XX 200MHZ 480TBGA
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 043972-XPC8260ZUIFBC | XPC8260ZUIFBC-ND | 694-XPC8260ZUIFBC | XPC8260ZUIFBC | XPC8260ZUIFBC | XPC8260ZUIFBC |
| Product Name | Embedded - Embedded - Microprocessors - XPC8260ZUIFBC | Microprocessors | 200MHZ Embedded Microprocessor MPU | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Architecture | RISC | RISC | RISC | RISC | ||
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Supply Voltage | 3.3V | 3.3V | 1.8 | |||
| Package Type | T-BGA; Other; 408-TBGA (37.5x37.5) | Other; 480-LBGA Exposed Pad | Other; Tray | BGA; Other; 480-LBGA Exposed Pad | ||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) |