NXP Semiconductors 32-bit 32bit 200MHz 3.3V Embedded Microprocessor MPU XPC8255ZUIFBC

Description
MPU PowerQUICC II MPC82xx Processor RISC 32bit 0.29um 200MHz 3.3V 480-Pin TBGA Tray Product overview: XPC8255ZUIFBC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 200MHz, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 200MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XPC8255ZUIFBC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MPU PowerQUICC II MPC82xx Processor RISC 32bit 0.29um 200MHz 3.3V 480-Pin TBGA Tray Product overview: XPC8255ZUIFBC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 200MHz, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 200MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XPC8255ZUIFBC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32bit 200MHz 3.3V Embedded Microprocessor MPU - 694-XPC8255ZUIFBC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 200MHz 3.3V Embedded Microprocessor MPU
694-XPC8255ZUIFBC
32-bit 32bit 200MHz 3.3V Embedded Microprocessor MPU 694-XPC8255ZUIFBC
MPU PowerQUICC II MPC82xx Processor RISC 32bit 0.29um 200MHz 3.3V 480-Pin TBGA Tray Product overview: XPC8255ZUIFBC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 200MHz, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 200MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XPC8255ZUIFBC can be used for catalog matching and distributor lookup.

MPU PowerQUICC II MPC82xx Processor RISC 32bit 0.29um 200MHz 3.3V 480-Pin TBGA Tray Product overview: XPC8255ZUIFBC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 200MHz, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 200MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XPC8255ZUIFBC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - XPC8255ZUIFBC - 134434-XPC8255ZUIFBC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XPC8255ZUIFBC
134434-XPC8255ZUIFBC
Embedded - Embedded - Microprocessors - XPC8255ZUIFBC 134434-XPC8255ZUIFBC
Manufacturer: NXP Win Source Part Number: 134434-XPC8255ZUIFBC Packaging: Tray Core Processor: PowerPC G2 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (3) Voltage - I/O: 3.3V Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 408-TBGA (37.5x37.5) Speed(Frequency): 200MHz Security Package / Case: 480-LBGA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 134434-XPC8255ZUIFBC
Packaging: Tray
Core Processor: PowerPC G2
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 408-TBGA (37.5x37.5)
Speed(Frequency): 200MHz
Security Package / Case: 480-LBGA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - XPC8255ZUIFBC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
XPC8255ZUIFBC-ND
Microprocessors XPC8255ZUIFBC-ND
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - XPC8255ZUIFBC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
XPC8255ZUIFBC
Integrated Circuits (ICs) - Embedded - Microprocessors XPC8255ZUIFBC
IC MPU MPC82XX 200MHZ 480TBGA

IC MPU MPC82XX 200MHZ 480TBGA

Supplier's Site
Embedded - Microprocessors - XPC8255ZUIFBC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XPC8255ZUIFBC
Embedded - Microprocessors XPC8255ZUIFBC
IC MPU MPC82XX 200MHZ 480TBGA

IC MPU MPC82XX 200MHZ 480TBGA

Supplier's Site Datasheet
Microprocessors - XPC8255ZUIFBC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XPC8255ZUIFBC
Microprocessors XPC8255ZUIFBC
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Microprocessors - XPC8255ZUIFBC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XPC8255ZUIFBC
Microprocessors XPC8255ZUIFBC
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-XPC8255ZUIFBC 134434-XPC8255ZUIFBC XPC8255ZUIFBC-ND XPC8255ZUIFBC XPC8255ZUIFBC XPC8255ZUIFBC
Product Name 32-bit 32bit 200MHz 3.3V Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - XPC8255ZUIFBC Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Architecture RISC RISC RISC RISC RISC
Microprocessor Family PowerQUICC II MPC82xx Processor PowerPC; PowerPC G2 PowerPC; PowerPC G2 PowerPC; PowerPC G2 PowerPC G2
Supply Voltage 1.8 3.3V 3.3V
Package Type Other; Tray T-BGA; Other; 408-TBGA (37.5x37.5) Other; 480-LBGA Exposed Pad BGA; Other; 480-LBGA Exposed Pad
Pin Count 480 480
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718BABCXEQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details