IC MPU MPC82XX 200MHZ 352TBGA Product overview: XPC8240LZU200E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XPC8240LZU200E can be used for catalog matching and distributor lookup.
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 352-TBGA (35x35)
Manufacturer: NXP
Win Source Part Number: 084638-XPC8240LZU200
Packaging: Tray
Core Processor: PowerPC 603e
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Additional Interfaces: I2C, I2O, PCI, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 352-TBGA (35x35)
Speed(Frequency): 200MHz
Security Package / Case: 352-LBGA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC MPU MPC82XX 200MHZ 352TBGA
IC MPU MPC82XX 200MHZ 352TBGA
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 352-TBGA (35x35)
IC MPU MPC82XX 200MHZ 352TBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-XPC8240LZU200E | XPC8240LZU200E-ND | 084638-XPC8240LZU200E | XPC8240LZU200E | XPC8240LZU200E | XPC8240LZU200E | XPC8240LZU200E |
| Product Name | 200MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - XPC8240LZU200E | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors |
| Package Type | Other; Tray | Other; 352-LBGA | T-BGA; Other; 352-TBGA (35x35) | BGA; Other; 352-LBGA | Other; 352-LBGA | ||
| Operating Temperature | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | PowerPC; PowerPC 603e | PowerPC; PowerPC 603e | PowerPC; PowerPC 603e | PowerPC 603e | PowerPC 603e |