NOW NEXPERIA XC7SH14GV - INVERTE
Inverter IC 1 Channel Schmitt Trigger 5-TSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | XC7SH14GV,125 | XC7SH14GV,125 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Supply Voltage | 2V ~ 5.5V |