Microcontroller, 16-Bit, EEPROM, 5MHz, HCMOS, PQFP112
16-BIT, EEPROM, 5MHZ, HCMOS Product overview: XC68C812A4PV5 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XC68C812A4PV5 can be used for catalog matching and distributor lookup.
16-BIT, EEPROM, 5MHZ, HCMOS
CPU12 - Microcontroller IC 16-Bit 2MHz FLASH 112-LQFP (20x20)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XC68C812A4PV5 | 685-XC68C812A4PV5 | XC68C812A4PV5 | XC68C812A4PV5 |
| Product Name | 16-bit 5MHZ Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Obsolete | Active | Active | |
| ROM Type | EEPROM | Flash; FLASH | ||
| Package Type | QFP; Other; QFP112 | Other; Bulk | Other; 112-LQFP | QFP; Other; 112-LQFP |
| RAM | 1 KB | 1 KB | 1 KB |