NXP Semiconductors Automotive 600V 30A Diode and Rectifier VS-30ETH06STRLPBF

Description
Rectifier Diode Switching 600V 30A 35ns Automotive AEC-Q101 3-Pin(2+Tab) D2PAK T/R Product overview: VS-30ETH06STRLPBF from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30ETH06STRLPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode Switching 600V 30A 35ns Automotive AEC-Q101 3-Pin(2+Tab) D2PAK T/R Product overview: VS-30ETH06STRLPBF from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30ETH06STRLPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 600V 30A Diode and Rectifier
280-VS-30ETH06STRLPBF
Automotive 600V 30A Diode and Rectifier 280-VS-30ETH06STRLPBF
Rectifier Diode Switching 600V 30A 35ns Automotive AEC-Q101 3-Pin(2+Tab) D2PAK T/R Product overview: VS-30ETH06STRLPBF from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30ETH06STRLPB F can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 600V 30A 35ns Automotive AEC-Q101 3-Pin(2+Tab) D2PAK T/R Product overview: VS-30ETH06STRLPBF from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30ETH06STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Rectifiers
Product Number 280-VS-30ETH06STRLPBF
Product Name Automotive 600V 30A Diode and Rectifier
Package Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

150V 250MW Diode and Rectifier - 284-BAR6702VH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
5 suppliers
 - BAS40/ZL,215 - Rochester Electronics
Nexperia B.V.
Specs
Package TO-236AB
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type FRD - Model: FDRW20S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 20 amps
VRRM 1200 volts
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details