Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972699-UDA1342TS/N1
Mounting: SMD (SMT)
Interface: I2C, I2S
Number of A/D Converters: 4
Number of Pins: 28
Number of D/A Converters: 2
Categories: OEM Parts(T-Z)
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Number of DAC Channels: 2
Signal to Noise Ratio (SNR): 99 dB
Number of ADC Channels: 4
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 972699-UDA1342TS/N1 |
| Product Name | OEM Parts - OEM Parts (T - Z) - UDA1342TS/N1 |