NXP Semiconductors PMIC - PMIC - Lighting, Ballast Controllers - UBA2213CP UBA2213CP

Description
Manufacturer: NXP Win Source Part Number: 757740-UBA2213CP Manufacturer Homepage: www.nxp.com Reference case: DIP Reference Date Code: 1211+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 757740-UBA2213CP Manufacturer Homepage: www.nxp.com Reference case: DIP Reference Date Code: 1211+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UBA2213CP
UBA2213CP
PMIC - PMIC - Lighting, Ballast Controllers - UBA2213CP UBA2213CP
Manufacturer: NXP Win Source Part Number: 757740-UBA2213CP Manufacturer Homepage: www.nxp.com Reference case: DIP Reference Date Code: 1211+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 757740-UBA2213CP
Manufacturer Homepage: www.nxp.com
Reference case: DIP
Reference Date Code: 1211+
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number UBA2213CP
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UBA2213CP
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness - DM17 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 8493835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
RGBW Signal Amplifier 12-36VDC 3A - LC-OL-RGBWA - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 432 watts
Voltage 24 VDC
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details