NXP Semiconductors PMIC - PMIC - Lighting, Ballast Controllers - UBA2213BP UBA2213BP

Description
Manufacturer: NXP Win Source Part Number: 716853-UBA2213BP Manufacturer Homepage: www.nxp.com Reference case: DIP Reference Date Code: 1147+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 716853-UBA2213BP Manufacturer Homepage: www.nxp.com Reference case: DIP Reference Date Code: 1147+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UBA2213BP
UBA2213BP
PMIC - PMIC - Lighting, Ballast Controllers - UBA2213BP UBA2213BP
Manufacturer: NXP Win Source Part Number: 716853-UBA2213BP Manufacturer Homepage: www.nxp.com Reference case: DIP Reference Date Code: 1147+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 716853-UBA2213BP
Manufacturer Homepage: www.nxp.com
Reference case: DIP
Reference Date Code: 1147+
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number UBA2213BP
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UBA2213BP
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 2848556 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
 - WIRELESS DMX CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Tower and Obstruction Lighting Controls - FS155-30RF - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 V ac
View Details