NXP Semiconductors PMIC - PMIC - Lighting, Ballast Controllers - UBA2212CT UBA2212CT

Description
Manufacturer: NXP Win Source Part Number: 716852-UBA2212CT Manufacturer Homepage: www.nxp.com Reference case: SOP Reference Date Code: 1150+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 716852-UBA2212CT Manufacturer Homepage: www.nxp.com Reference case: SOP Reference Date Code: 1150+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UBA2212CT
UBA2212CT
PMIC - PMIC - Lighting, Ballast Controllers - UBA2212CT UBA2212CT
Manufacturer: NXP Win Source Part Number: 716852-UBA2212CT Manufacturer Homepage: www.nxp.com Reference case: SOP Reference Date Code: 1150+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 716852-UBA2212CT
Manufacturer Homepage: www.nxp.com
Reference case: SOP
Reference Date Code: 1150+
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number UBA2212CT
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UBA2212CT
Unlock Full Specs
to access all available technical data

Similar Products

EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707230 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
RGB LED Controller, RF Remote, Waterproof , 12-24VDC - LC-SC-3RGB-WR - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 432 watts
Voltage 24 VDC
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details