NXP Semiconductors PMIC - PMIC - Lighting, Ballast Controllers - UBA2028T UBA2028T

Description
Manufacturer: NXP Win Source Part Number: 1275594-UBA2028T Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1275594-UBA2028T Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UBA2028T
UBA2028T
PMIC - PMIC - Lighting, Ballast Controllers - UBA2028T UBA2028T
Manufacturer: NXP Win Source Part Number: 1275594-UBA2028T Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1275594-UBA2028T
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number UBA2028T
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UBA2028T
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 2067699 - RS Components, Ltd.
Specs
Controller Type Detector
Voltage 240 v
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details