NXP Semiconductors PMIC - PMIC - Lighting, Ballast Controllers - UBA2017AP/1 UBA2017AP/1

Description
Manufacturer: NXP Win Source Part Number: 048408-UBA2017AP/1 Packaging: Tube/Rail Type: CFL/TL Controller Mounting: Through Hole Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 11.9 V to 13.8 V Operating Supply Current: 1.7mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 048408-UBA2017AP/1 Packaging: Tube/Rail Type: CFL/TL Controller Mounting: Through Hole Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 11.9 V to 13.8 V Operating Supply Current: 1.7mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UBA2017AP/1
UBA2017AP/1
PMIC - PMIC - Lighting, Ballast Controllers - UBA2017AP/1 UBA2017AP/1
Manufacturer: NXP Win Source Part Number: 048408-UBA2017AP/1 Packaging: Tube/Rail Type: CFL/TL Controller Mounting: Through Hole Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 11.9 V to 13.8 V Operating Supply Current: 1.7mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 048408-UBA2017AP/1
Packaging: Tube/Rail
Type: CFL/TL Controller
Mounting: Through Hole
Dimming: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 11.9 V to 13.8 V
Operating Supply Current: 1.7mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number UBA2017AP/1
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UBA2017AP/1
Controller Type CFL/TL Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102SL - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
 - LED RGB COLOR CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Photo Control - PCR13 - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 230 V ac
View Details