The UBA2015P is a 600 V fluorescent lamp driver with integrated Power Factor Correction (PFC) controller, half-bridge driver, and fluorescent lamp control circuitry, designed for fixed-output ballasts in general lighting applications. It is housed in a DIP20 plastic dual-in-line package with 20 leads and a 300 mil pitch. The device features end-of-life detection, adjustable preheat time and current, ignition failure detection, and thermal protection. It lacks dimming and boost functions, distinguishing it from the UBA2016A and UBA2015A variants. It is supplied by a start-up bleeder resistor or auxiliary supply derived from the half-bridge or PFC circuit, with a low quiescent current and internal supply voltage clamp.
IC LAMP DVR FLUORES 600V 20-DIP Product overview: UBA2015P/1112 from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 600V, DIP, Power Management IC, Lighting, Ballast Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 751-UBA2015P/1112 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 751-UBA2015P/1112 |
| Product Name | 600V DIP Power Management IC |
| Package Type | Other; Bulk |