Manufacturer: NXP
Win Source Part Number: 048407-UBA2014P/N1
Packaging: Tube/Rail
Type: Ballast Controller
Mounting: Through Hole
Frequency: 40.5kHz to 100kHz
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 80°C
Case / Package: 16-DIP
Supply Voltage - Operating: 9.1 V to 13 V
Operating Supply Current: 1.5mA
Alternative Parts (Cross-Reference): UBA2014T/N1,518; UBA2014P/N1,112; UBA2014T/N1;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Lighting Controls |
| Product Number | UBA2014P/N1 |
| Product Name | PMIC - PMIC - Lighting, Ballast Controllers - UBA2014P/N1 |
| Controller Type | Ballast Controller |