NXP Semiconductors Evaluation and Demonstration Boards and Kits - TWR-MECH TWR-MECH

Description
Manufacturer: NXP Win Source Part Number: 789353-TWR-MECH Series: ColdFire Main Purpose: Robotics Supplied Contents: Board(s) Primary Attributes: 32-Bit MCU, 3-Axis Accelerometer, Touch Sensor Embedded: Yes, MCU, 32-Bit Utilized IC / Part: MCF52259, MMA8451Q, MPR121 Family Name: TWR-MECH Categories: Development Boards, Kits, Programmers Introduction Date: June 04, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 789353-TWR-MECH Series: ColdFire Main Purpose: Robotics Supplied Contents: Board(s) Primary Attributes: 32-Bit MCU, 3-Axis Accelerometer, Touch Sensor Embedded: Yes, MCU, 32-Bit Utilized IC / Part: MCF52259, MMA8451Q, MPR121 Family Name: TWR-MECH Categories: Development Boards, Kits, Programmers Introduction Date: June 04, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - TWR-MECH - 789353-TWR-MECH - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - TWR-MECH
789353-TWR-MECH
Evaluation and Demonstration Boards and Kits - TWR-MECH 789353-TWR-MECH
Manufacturer: NXP Win Source Part Number: 789353-TWR-MECH Series: ColdFire Main Purpose: Robotics Supplied Contents: Board(s) Primary Attributes: 32-Bit MCU, 3-Axis Accelerometer, Touch Sensor Embedded: Yes, MCU, 32-Bit Utilized IC / Part: MCF52259, MMA8451Q, MPR121 Family Name: TWR-MECH Categories: Development Boards, Kits, Programmers Introduction Date: June 04, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789353-TWR-MECH
Series: ColdFire
Main Purpose: Robotics
Supplied Contents: Board(s)
Primary Attributes: 32-Bit MCU, 3-Axis Accelerometer, Touch Sensor
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: MCF52259, MMA8451Q, MPR121
Family Name: TWR-MECH
Categories: Development Boards, Kits, Programmers
Introduction Date: June 04, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tower System, Mechatronics Board, Sensor Plug In Board; Silicon Manufacturer Nxp - 45T2783 - Newark, An Avnet Company
Chicago, IL, United States
Tower System, Mechatronics Board, Sensor Plug In Board; Silicon Manufacturer Nxp
45T2783
Tower System, Mechatronics Board, Sensor Plug In Board; Silicon Manufacturer Nxp 45T2783
TOWER SYSTEM, MECHATRONICS BOARD, SENSOR PLUG IN BOARD; Silicon Manufacturer:NXP; Silicon Core Number:MCF52259; Kit Application Type:Sensing - Motion, Vibration, Shock; Application Sub Type:-; Core Architecture:ColdFir e RoHS Compliant: Yes

TOWER SYSTEM, MECHATRONICS BOARD, SENSOR PLUG IN BOARD; Silicon Manufacturer:NXP; Silicon Core Number:MCF52259; Kit Application Type:Sensing - Motion, Vibration, Shock; Application Sub Type:-; Core Architecture:ColdFire RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - COLDFIRE
TWR-MECH
Development Boards & Kits - COLDFIRE TWR-MECH
Development Boards & Kits - COLDFIRE TWR ROBOT BOARD

Development Boards & Kits - COLDFIRE TWR ROBOT BOARD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 789353-TWR-MECH 45T2783 TWR-MECH
Product Name Evaluation and Demonstration Boards and Kits - TWR-MECH Tower System, Mechatronics Board, Sensor Plug In Board; Silicon Manufacturer Nxp Development Boards & Kits - COLDFIRE
Category Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2619845 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System SPI, UART, I2C
Manufacturer DEBIX SOM A; Other
View Details
HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Evaluation Boards - CYBLE-212020-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
4 suppliers