NXP Semiconductors Embedded MCU, DSP Evaluation Boards TWR-MCF5225X-KIT

Description
MCF5225x Tower System ColdFire® Coldfire V2 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
MCF5225x Tower System ColdFire® Coldfire V2 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - TWR-MCF5225X-KIT-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
TWR-MCF5225X-KIT-ND
Embedded MCU, DSP Evaluation Boards TWR-MCF5225X-KIT-ND
MCF5225x Tower System ColdFire® Coldfire V2 MCU 32-Bit Embedded Evaluation Board

MCF5225x Tower System ColdFire® Coldfire V2 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Evaluation Boards - Embedded - MCU, DSP - TWR-MCF5225X-KIT - 1275084-TWR-MCF5225X-KIT - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - TWR-MCF5225X-KIT
1275084-TWR-MCF5225X-KIT
Evaluation Boards - Embedded - MCU, DSP - TWR-MCF5225X-KIT 1275084-TWR-MCF5225X-KIT
Manufacturer: NXP Win Source Part Number: 1275084-TWR-MCF5225X -KIT Type: MCU 32-Bit Mounting Style: Fixed Core Processor: Coldfire V2 Contents: Board(s), Cable(s) Utilized IC / Part: MCF5225x Board Type: Evaluation Platform Platform: Tower System Categories: Development Boards, Kits, Programmers Status: Obsolete Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: NXP
Win Source Part Number: 1275084-TWR-MCF5225X-KIT
Type: MCU 32-Bit
Mounting Style: Fixed
Core Processor: Coldfire V2
Contents: Board(s), Cable(s)
Utilized IC / Part: MCF5225x
Board Type: Evaluation Platform
Platform: Tower System
Categories: Development Boards, Kits, Programmers
Status: Obsolete
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TWR-MCF5225X-KIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TWR-MCF5225X-KIT
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TWR-MCF5225X-KIT
TOWER SYSTEM MCF5225X EVAL BRD

TOWER SYSTEM MCF5225X EVAL BRD

Supplier's Site
Tower System Kit, 25X, With Serial/elev Module; Silicon Manufacturer Nxp - 51R8551 - Newark, An Avnet Company
Chicago, IL, United States
Tower System Kit, 25X, With Serial/elev Module; Silicon Manufacturer Nxp
51R8551
Tower System Kit, 25X, With Serial/elev Module; Silicon Manufacturer Nxp 51R8551
TOWER SYSTEM KIT, 25X, WITH SERIAL/ELEV MODULE; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:MCF5225x; Core Architecture:ColdFir e; Core Sub-Architecture:Col dFire v2; Silicon Core Number:MCF52; Kit Contents:Board RoHS Compliant: Yes

TOWER SYSTEM KIT, 25X, WITH SERIAL/ELEV MODULE; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:MCF5225x; Core Architecture:ColdFire; Core Sub-Architecture:ColdFire v2; Silicon Core Number:MCF52; Kit Contents:Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TWR-MCF5225X-KIT-ND 1275084-TWR-MCF5225X-KIT TWR-MCF5225X-KIT 51R8551
Product Name Embedded MCU, DSP Evaluation Boards Evaluation Boards - Embedded - MCU, DSP - TWR-MCF5225X-KIT Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Tower System Kit, 25X, With Serial/elev Module; Silicon Manufacturer Nxp
Manufacturer NXP USA INC.; Other Tower System; Other NXP; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock & Timer Development Tools - 2576779 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Portable 2 mainboard - AS-SPARE-PRT2-MAINPCB-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CYBLE-212006-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers