Manufacturer: NXP USA Inc.
Category: Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP
Series: Kinetis
Package: Box
Product Status: Active
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Utilized IC / Part: K21
Mounting Type: Fixed
Contents: Board(s), Cable(s)
DEV BOARD, MCU; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:Kinetis - K20; Core Architecture:ARM; Core Sub-Architecture:Cor
TOWER SYSTEM K21 EVAL BRD
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 96W1516 | TWR-K21F120M | |
| Product Name | Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP | Dev Board, Mcu; Silicon Manufacturer Nxp | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |