MPC5606B StarterTRAK - e200 MCU 32-Bit Embedded Evaluation Board
Development Boards & Kits - Other Processors MPC5606B 144pin
Development Boards & Kits - Other Processors MPC5606B 144pin
EVALUATION KIT, MPC560B STARTERTRAK AUTO BODY ELECT; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:Qorivva; Core Architecture:Power Architecture; Core Sub-Architecture:Pow
MPC560, QORIVVA, STARTER TRAK, DEV KIT; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:MPC5xx; Core Architecture:Power Architecture; Core Sub-Architecture:Pow
STARTERTRAK MPC5606B EVAL BRD
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TRK-MPC5606B-ND | TRK-MPC5606B | 43W3939 | TRK-MPC5606B |
| Product Name | Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - Other Processors | Evaluation Kit, Mpc560B Startertrak Auto Body Elect; Silicon Manufacturer Nxp | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Manufacturer | NXP USA INC.; Other | NXP; Other | StarterTRAK; Other |