NXP Semiconductors Electronic Wholesale - TL431BMFDT TL431BMFDT

Description
Manufacturer: NXP Win Source Part Number: 1268347-TL431BMFDT Family Name: TL431 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): TL1431ACL3T; TL1431CL3T; TL431IL3T; Introduction Date: June 08, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1268347-TL431BMFDT Family Name: TL431 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): TL1431ACL3T; TL1431CL3T; TL431IL3T; Introduction Date: June 08, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TL431BMFDT - 1268347-TL431BMFDT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TL431BMFDT
1268347-TL431BMFDT
Electronic Wholesale - TL431BMFDT 1268347-TL431BMFDT
Manufacturer: NXP Win Source Part Number: 1268347-TL431BMFDT Family Name: TL431 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): TL1431ACL3T; TL1431CL3T; TL431IL3T; Introduction Date: June 08, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1268347-TL431BMFDT
Family Name: TL431
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): TL1431ACL3T; TL1431CL3T; TL431IL3T;
Introduction Date: June 08, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1268347-TL431BMFDT
Product Name Electronic Wholesale - TL431BMFDT
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3966SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
View Details
Gate Drivers - 2EDL05N06PFXUMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2060229 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details